EN
  • EN
  • DE

2SC5732

Part No 2SC5732
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO252
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 721571-2SC5732
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5732 CAD Model

Description

The 2SC5732 is an NPN epitaxial planar silicon transistor manufactured by Rohm Semiconductor. It's designed for low-noise amplifier applications in the VHF and UHF bands. This transistor offers high gain and low noise figure, making it suitable for sensitive receiver front-ends and other high-performance amplifier circuits.

Applications:

  • Low-noise amplifiers (LNAs)
  • VHF/UHF receiver front-ends
  • Oscillators
  • Mixers
  • High-frequency amplifiers

Features:

  • Low noise figure (typically 1.0 dB at 1 GHz)
  • High gain (typically 11 dB at 1 GHz)
  • High cutoff frequency (fT = 9 GHz)
  • Low feedback capacitance
  • Surface mount package (SOT-343)

Benefits:

  • Improved receiver sensitivity due to low noise figure
  • Increased signal strength due to high gain
  • Excellent performance in high-frequency circuits
  • Reduced unwanted feedback and oscillations
  • Compact design suitable for miniaturized devices

Specifications:

  • Transistor Type: NPN
  • Material: Silicon Epitaxial Planar
  • Collector-Emitter Voltage (VCEO): 12 V
  • Collector Current (IC): 30 mA
  • Power Dissipation (PC): 150 mW
  • Cutoff Frequency (fT): 9 GHz
  • Noise Figure (NF): 1.0 dB (typical at 1 GHz)
  • Gain (S21e): 11 dB (typical at 1 GHz)
  • Package: SOT-343

The 2SC5732 transistor provides excellent performance for low-noise and high-gain amplification in VHF and UHF applications. Its high cutoff frequency enables its use in high-frequency circuits, and its low noise figure improves receiver sensitivity. The SOT-343 surface mount package facilitates compact designs. This transistor is a suitable choice for high-performance communication systems and other sensitive receiver applications requiring a low-noise amplifier.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess