ON Semiconductor 2SC4066-TA Bipolar Transistor
The 2SC4066-TA from ON Semiconductor is a robust bipolar transistor that is designed to handle moderate power amplification and switching applications. This high-quality electronic component is part of ON Semiconductor's comprehensive range of discrete devices, known for their reliability and performance in various circuits.
The 2SC4066-TA comes in a compact TO-92 package, which is widely used in the industry due to its convenient size for PCB (Printed Circuit Board) mounting and its ability to dissipate heat effectively. The TO-92 package is also known for its ease of installation, making it a preferred choice for both prototyping and mass production.
This NPN transistor is capable of withstanding a collector-emitter voltage (Vceo) of up to 30V, which makes it suitable for operation in a variety of electronic circuits that require a moderate voltage level. Additionally, the collector current (Ic) rating of up to 500mA allows the 2SC4066-TA to drive small loads directly or to switch larger currents when used in conjunction with other components.
The device features a transition frequency (ft) of 120MHz, providing a good balance between speed and power handling. This characteristic makes the 2SC4066-TA an excellent choice for amplification in RF (Radio Frequency) applications, audio equipment, and general-purpose amplifiers where signal integrity is important.
ON Semiconductor ensures that the 2SC4066-TA meets strict quality standards, offering high reliability and consistency in performance. This makes it an ideal component for use in consumer electronics, industrial control systems, and communication devices, where long-term stability is essential.
For engineers and designers looking for a versatile NPN transistor that offers a blend of power handling and switching speed, the 2SC4066-TA is an excellent option. Its reliability, coupled with ON Semiconductor's reputation for quality, ensures that this component will be a valuable addition to a wide range of electronic projects and products.
With its technical specifications and proven performance, the 2SC4066-TA is poised to meet the demands of modern electronic applications, providing both efficiency and durability.