EN
  • EN
  • DE

2SC4135T-E

Part No 2SC4135T-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 2A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 100mA, 5V
Power - Max 1W
Frequency - Transition 120MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package TP
Win Source Part Number 762642-2SC4135T-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC4135T
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2SC4135T-E CAD Model

Description

The ON Semiconductor 2SC4135T-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide variety of electronic applications. This device is well-suited for high-speed switching and amplification tasks, providing users with a reliable and efficient component for their circuit designs.

Key Features:

  • High Current Gain Bandwidth Product: With a fT of 100 MHz, this transistor is capable of operating at high frequencies, making it ideal for audio amplifiers, signal processing, and other high-speed applications.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is critical for power-sensitive designs.
  • High Collector Current: The device can handle a continuous collector current (I<sub>C) of up to 1 A, allowing for a wide range of power handling capabilities.
  • Complementary PNP Type Available: For applications requiring a complementary BJT pair, ON Semiconductor offers a PNP counterpart, enabling designers to create push-pull configurations with ease.

Applications:

The 2SC4135T-E transistor is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers

Package and Quality:

Enclosed in a TO-220 package, the 2SC4135T-E ensures a robust and durable design that can withstand the rigors of daily operation. ON Semiconductor is committed to the highest standards of quality, and this transistor is no exception, meeting rigorous industry specifications for performance and reliability.

Environmentally Friendly:

ON Semiconductor is dedicated to environmental stewardship. The 2SC4135T-E transistor is designed and manufactured with a lead-free finish, making it compliant with RoHS directives. This commitment helps customers create eco-friendly products while maintaining high standards of performance.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess