The ON Semiconductor 2SC4211-7 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, making it an essential part of various circuits in both commercial and industrial environments.
Key Features
- High Current Gain Bandwidth Product: The 2SC4211-7 offers a high fT, providing excellent performance in high-frequency applications.
- Low Saturation Voltage: This transistor is engineered to have a low V<sub>CE(sat), which enhances efficiency by reducing power loss during operation.
- High Power Dissipation: With its ability to dissipate high levels of power, the 2SC4211-7 can handle more demanding applications that require robust performance.
- Compact Package: Enclosed in a small and durable package, this transistor is suitable for space-constrained applications without sacrificing performance.
Applications
The 2SC4211-7 is ideal for a variety of applications, including:
- Audio frequency amplifier stages
- Power management circuits
- Signal processing
- Switching regulators
- Driver stages in high-fidelity amplifiers and sound systems
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector-Base Voltage (V<sub>CBO)
60 V
Emitter-Base Voltage (V<sub>EBO)
7 V
Collector Current (I<sub>C)
1 A
Total Device Dissipation (P<sub>D)
900 mW
Junction Temperature (T<sub>j)
-55 to +150 °C
Overall, the ON Semiconductor 2SC4211-7 NPN transistor is a reliable and efficient choice for designers and engineers looking to incorporate a robust electronic switching or amplification component into their systems.