Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 296 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 14208-2SC4224M-E
Ultra Librarian 3D Model Ultra Librarian 2SC4224M-E CAD Model

Description

The 2SC4224M-E is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of ON Semiconductor's extensive portfolio of transistors, catering to a wide range of electronic applications requiring efficient amplification and switching.

Key Features

  • Voltage and Current Ratings: The 2SC4224M-E boasts a collector-emitter voltage (V<sub>CEO) of 180V, collector-base voltage (V<sub>CBO) of 230V, and emitter-base voltage (V<sub>EBO) of 5V. It can handle a collector current (I<sub>C) of up to 500mA, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation (P<sub>C) of 1W, this transistor can efficiently handle thermal energy in electronic circuits, ensuring reliability and long-term performance.
  • High Transition Frequency: The transistor features a high transition frequency (f<sub>T) of 120MHz, which is ideal for high-speed switching and amplification in RF applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures that the device operates efficiently with minimal power loss, making it suitable for low-voltage applications.
  • Compact Package: Enclosed in a small and lightweight package, the 2SC4224M-E is designed to save space on printed circuit boards (PCBs) and is easy to integrate into a wide range of electronic devices.

Applications

The versatility of the 2SC4224M-E allows it to be used in various applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal amplification
  • Switching regulators
  • Driver stages in high-fidelity amplifiers
  • RF circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC4224M-E is built to meet stringent quality standards, ensuring consistent performance and reliability for industrial, commercial, and consumer applications. Users can trust this component to deliver efficient operation and durability in their electronic designs.

You May Also Be Interested in

ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
TRANSISTOR / Bipolar (BJT) Transistor
Lowest to $0.0980
ECAD model for 2SC2812-5-TB-E
Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention