EN
  • EN
  • DE

2SC4270-4-TB-E

Part No 2SC4270-4-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 50MA 15V FT=3G / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 14290-2SC4270-4-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC4270-4-TB-E CAD Model

Description

ON Semiconductor 2SC4270-4-TB-E Bipolar Transistor

The ON Semiconductor 2SC4270-4-TB-E is a high-performance bipolar transistor that offers a perfect blend of efficiency and reliability for a wide range of electronic applications. This NPN transistor is specifically designed to meet the stringent requirements of power amplification and switching applications.

Constructed with state-of-the-art semiconductor technology, the 2SC4270-4-TB-E features a collector-emitter voltage (VCEO) of 400V, which makes it suitable for high-voltage operations. The device is capable of handling collector currents up to 1.5A, ensuring that it can drive a substantial amount of current for various electronic circuits.

The power dissipation of this bipolar transistor is rated at 25W, which provides a good balance between thermal efficiency and electronic performance. This allows the 2SC4270-4-TB-E to operate at higher temperatures without the risk of thermal runaway, making it an excellent choice for power applications that require consistent performance over time.

One of the key features of the 2SC4270-4-TB-E is its high DC current gain (hFE) range, which ensures that the transistor can amplify weak signals with minimal power loss. This characteristic is particularly important in audio amplifiers, signal processing, and other applications where signal integrity is crucial.

The package type for this product is TO-220AB, which is a widely used and easily mountable package that offers good heat sinking capabilities. This package ensures that the 2SC4270-4-TB-E can be integrated into a variety of PCB designs without the need for complex mounting techniques.

Overall, the ON Semiconductor 2SC4270-4-TB-E is a robust and versatile bipolar transistor that provides excellent performance for both switching and amplification needs. Its high voltage and current ratings, combined with efficient power dissipation and high current gain, make it an ideal choice for designers and engineers looking to create reliable and powerful electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess