2SC4398-TL - ON Semiconductor
The 2SC4398-TL from ON Semiconductor is a high-quality NPN power transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and performance, making it an ideal choice for designers and engineers looking to build robust electronic systems.
Key Features
- High Breakdown Voltage: The 2SC4398-TL boasts a high collector-to-emitter breakdown voltage, offering excellent performance in high-voltage applications.
- High-Speed Switching: With its fast switching capabilities, this transistor is suitable for use in high-frequency circuits and power supplies.
- Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving overall efficiency when the transistor is in the on-state.
- Complementary to 2SA1695: The 2SC4398-TL is the NPN counterpart to the PNP 2SA1695, allowing for easy implementation in push-pull configurations and complementary designs.
Applications
- Audio Power Amplifiers
- Switching Power Supplies
- DC-DC Converters
- Motor Control Circuits
- General Purpose Amplification
With a continuous collector current rating of up to 10A and a collector-emitter voltage of 230V, the 2SC4398-TL is capable of handling significant power levels. Its TO-220AB package ensures efficient thermal dissipation and ease of mounting on printed circuit boards.
ON Semiconductor's commitment to quality is evident in the 2SC4398-TL, which is manufactured to the highest standards to ensure stable operation even under harsh conditions. Whether for commercial, industrial, or high-end audio applications, this transistor is designed to deliver outstanding performance and value.
For detailed specifications and application notes, engineers and designers can access comprehensive technical documentation provided by ON Semiconductor. The 2SC4398-TL is not only a testament to ON Semiconductor's innovation but also to their dedication to providing components that push the boundaries of electronic design.