EN
  • EN
  • DE

2SC2910S-AE

Part No 2SC2910S-AE
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 13283-2SC2910S-AE
Ultra Librarian 3D Model Ultra Librarian 2SC2910S-AE CAD Model

Description

2SC2910S-AE Transistor Overview

The 2SC2910S-AE is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. This transistor is well-suited for use in a variety of electronic applications, especially where efficient amplification and switching are required. The 2SC2910S-AE is known for its reliability and consistency, making it a preferred choice for designers and engineers in the electronics industry.

Key Features

  • High Current Gain: The device offers high current gain (hFE), which is essential for applications that require signal amplification.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
  • High-Speed Switching: The 2SC2910S-AE is capable of high-speed switching, making it suitable for high-frequency applications.
  • Wide Operating Temperature Range: This transistor can operate over a broad temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The 2SC2910S-AE transistor is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing and conditioning equipment
  • Power management circuits
  • Switching regulators and converters
  • Motor control circuits
  • General-purpose switching and amplification tasks

Product Specifications

ON Semiconductor ensures that the 2SC2910S-AE meets stringent quality standards, providing the following specifications:

  • Collector-Emitter Voltage (VCEO): Specified at a certain level to ensure safe operation within its rated limits.
  • Collector Current (IC): The maximum continuous collector current the transistor can handle.
  • Power Dissipation (PD): The maximum power the device can dissipate without exceeding its maximum operating temperature.
  • Package Type: The 2SC2910S-AE comes in a package that is designed for optimal thermal management and easy integration into various circuit designs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8538 $64.8830
80+ $1.5211 $121.6880
120+ $1.4738 $176.8560
165+ $1.4264 $235.3560
210+ $1.3791 $289.6110
285+ $1.2359 $352.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess