EN
  • EN
  • DE

2SC4399-4

Part No 2SC4399-4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 20V 0.03A 150mW 3-Pin Case MCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156484-2SC4399-4
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4399
Introduction Date August 26, 2004
Ultra Librarian 3D Model Ultra Librarian 2SC4399-4 CAD Model

Description

ON Semiconductor 2SC4399-4 Product Overview

The ON Semiconductor 2SC4399-4 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its excellent power handling capabilities and high-frequency response, making it an ideal choice for audio amplification, switching applications, and various other demanding electronic circuits.

Key Features

  • High Current Capacity: The 2SC4399-4 is capable of handling significant current levels, which is essential for applications requiring high power output.
  • High Transition Frequency: With a high transition frequency (fT), this transistor is suitable for applications that operate at high speeds, ensuring minimal signal delay and excellent performance in RF and other high-frequency circuits.
  • Low Saturation Voltage: This feature allows for efficient operation with lower power loss, making the 2SC4399-4 a reliable component for power-sensitive designs.
  • Robust Thermal Performance: The device is designed to manage heat effectively, enabling stable operation even under high power and temperature conditions.
  • Complementary PNP Type: The 2SC4399-4 has a complementary PNP type available, allowing for the creation of push-pull amplifier configurations and other complementary circuit designs.

Applications

The versatility of the 2SC4399-4 transistor makes it suitable for a variety of applications, including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Driver stages in high-fidelity amplifiers
  • RF power amplifiers

Product Specifications

The 2SC4399-4 is characterized by the following specifications:

  • Collector-Emitter Voltage (V<sub>CEO): Specified according to product datasheet
  • Collector Current (I<sub>C): Specified according to product datasheet
  • Power Dissipation (P<sub>D): Specified according to product datasheet
  • Operating and Storage Junction Temperature Range: Specified according to product datasheet

For detailed information on the ON Semiconductor 2SC4399-4, including electrical characteristics and package details, customers should consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7588 $60.7040
190+ $0.6225 $118.2750
290+ $0.6029 $174.8410
400+ $0.5833 $233.3200
515+ $0.5648 $290.8720
685+ $0.5059 $346.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess