EN
  • EN
  • DE

2SC4413-TL-E

Part No 2SC4413-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 0.1A, 50V, NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 14351-2SC4413-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4413-TL-E CAD Model

Description

ON Semiconductor 2SC4413-TL-E Bipolar Transistor

The 2SC4413-TL-E is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its efficiency and reliability in a variety of electronic applications. This component is specifically designed to meet the rigorous demands of modern electronic circuits, offering a perfect blend of speed, power handling, and amplification characteristics.

Key Features

  • Transistor Type: NPN - The NPN configuration is a common type of bipolar junction transistor that is used for amplification and switching purposes.
  • Collector-Emitter Voltage (Vceo): 50V - This voltage rating indicates the maximum voltage the transistor can withstand between the collector and emitter when the base is open.
  • Collector Current (Ic): 1A - The collector current rating specifies the maximum current the transistor can handle through the collector terminal.
  • Power Dissipation (Pd): 900mW - This value represents the maximum power that the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 70 to 700 - The DC current gain is a measure of the transistor's ability to amplify the input signal. A higher hFE indicates stronger amplification capabilities.
  • Operating Temperature: -55°C to +150°C - This range specifies the full range of ambient temperatures within which the transistor can operate reliably.

Applications

The 2SC4413-TL-E transistor is versatile and can be used in various applications such as:

  • Audio frequency amplifier circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Power management functions in consumer electronics
  • Signal processing circuits where high gain and low noise are required

Package and Quality Assurance

The transistor comes in a compact SOT-428 package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). ON Semiconductor ensures that each 2SC4413-TL-E transistor meets strict quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

Overall, the 2SC4413-TL-E from ON Semiconductor is an excellent choice for designers looking for a robust NPN transistor capable of delivering consistent performance across a wide range of electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,191 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess