EN
  • EN
  • DE

2SC4483S-AN

Part No 2SC4483S-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 1.5A 25V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1112999-2SC4483S-AN
Ultra Librarian 3D Model Ultra Librarian 2SC4483S-AN CAD Model

Description

Introducing the 2SC4483S-AN Bipolar Transistor from ON Semiconductor

The 2SC4483S-AN is a state-of-the-art bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is part of ON Semiconductor's comprehensive portfolio of electronic components that cater to a wide range of applications, ensuring reliability and efficiency.

At the heart of the 2SC4483S-AN is its ability to amplify current, making it an ideal choice for audio applications, signal processing, and power management solutions. Crafted with precision, this NPN transistor is built to deliver outstanding performance with a focus on high-speed switching and amplification tasks.

Key Features of the 2SC4483S-AN:

  • High Current Gain Bandwidth Product: With its excellent frequency response, the 2SC4483S-AN is capable of operating at high transition frequencies, making it suitable for applications requiring fast switching and precise amplification.
  • Low Saturation Voltage: The device is engineered to have a low V<sub>CE(sat), which minimizes power loss and improves efficiency, especially in saturated switch applications.
  • Durable Construction: ON Semiconductor's commitment to quality ensures that the 2SC4483S-AN is built to last, with a robust package that can withstand the rigors of both industrial and consumer electronic applications.
  • RoHS Compliant: In line with global environmental standards, the 2SC4483S-AN is RoHS compliant, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

Applications:

The versatility of the 2SC4483S-AN allows it to be used in a variety of circuits and products. Some common applications include:

  • Audio Amplifiers
  • Signal Processing Circuits
  • Power Management Systems
  • Driver Stages in Hi-Fi Amplifiers
  • Switching Regulators

ON Semiconductor's 2SC4483S-AN transistor is a testament to the company's dedication to providing components that push the boundaries of efficiency and performance. Whether you're designing high-fidelity audio equipment or looking for a reliable switch for power regulation, the 2SC4483S-AN is a choice that promises to deliver exceptional results.

Explore the possibilities with the 2SC4483S-AN and experience the difference that ON Semiconductor's quality and innovation can make in your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess