EN
  • EN
  • DE

2SC4485-T

Part No 2SC4485-T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 721554-2SC4485-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4485-T CAD Model

Description

The 2SC4485-T is a high-quality bipolar transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed to deliver reliable performance for a wide range of electronic applications. The 2SC4485-T is a NPN transistor, which is a type of bipolar junction transistor (BJT) that is commonly used for amplification and switching purposes.

Key Features

  • Voltage Ratings: The 2SC4485-T is designed to handle a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V.
  • Current Capacity: It can manage a continuous collector current (IC) of up to 100mA, making it suitable for moderate power handling applications.
  • Power Dissipation: With a power dissipation (PD) of 200mW, this transistor is capable of dissipating the heat generated during operation effectively.
  • Gain Bandwidth Product: The 2SC4485-T offers a transition frequency (fT) of 250MHz, which indicates a good frequency response for high-speed switching and amplification.
  • High hFE: It has a high DC current gain (hFE) range, which ensures efficient current amplification when in operation.

Applications

The 2SC4485-T is versatile and can be used in various electronic circuits. Some of the common applications include:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching and control circuits
  • Driver stages in high-fidelity amplifiers and radios
  • General-purpose switching and amplification

Product Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4485-T is no exception. It is manufactured with high standards to ensure that it meets the demands of the industry. The 2SC4485-T is available in a TO-92 package, which is widely used and recognized for its ease of integration into various circuit designs.

Whether you're designing consumer electronics or industrial control systems, the 2SC4485-T offers the performance and reliability you need to ensure your products operate at their best.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess