ON Semiconductor 2SC4504E-TD: High-Voltage Switching Transistor
The 2SC4504E-TD from ON Semiconductor is a high-voltage, high-speed switching NPN transistor designed to deliver exceptional performance in a wide range of electronic applications. This component is particularly well-suited for use in power supply circuits, converters, inverters, and other high-voltage switching applications where efficiency and reliability are paramount.
With its ability to handle high voltages, the 2SC4504E-TD transistor is an excellent choice for designers looking to create compact and energy-efficient designs without compromising on power handling capabilities. It boasts a collector-emitter voltage (V<sub>CEO) of 400V, which makes it capable of managing significant voltage levels in electronic circuits.
The device also features a collector current (I<sub>C) rating of 500mA, ensuring that it can support moderate levels of current in various switching operations. Its high-speed switching capabilities are evidenced by its transition frequency (f<sub>T) of 30MHz, which enables quick switching and improves overall circuit responsiveness.
ON Semiconductor has packaged the 2SC4504E-TD in a TO-252 (DPAK) package, which is known for its small footprint and ability to dissipate heat effectively, thus contributing to the transistor's thermal stability. This compact package is ideal for space-constrained applications, allowing for more efficient use of PCB space without sacrificing performance.
The 2SC4504E-TD also features a low collector-emitter saturation voltage, which minimizes power loss during operation and enhances overall energy efficiency. This characteristic, combined with its high-speed switching, makes the transistor an excellent choice for power management applications where minimizing power dissipation is crucial.
Overall, the 2SC4504E-TD from ON Semiconductor is a robust and versatile component that offers the high-voltage and high-speed performance required for modern electronic applications. Its reliability, efficiency, and compact form factor make it a valuable addition to any power control or switching circuit design.