2SC4520T-TD - ON Semiconductor
The 2SC4520T-TD from ON Semiconductor is a high-performance NPN bipolar transistor, designed for use in a wide array of electronic applications. This versatile component is well-suited for high-speed switching and amplification tasks, making it an essential part of the electronics industry. With its robust design and reliable performance, the 2SC4520T-TD is ideal for designers looking to enhance the efficiency and longevity of their electronic systems.
Key Features:
- High Current Gain Bandwidth Product: The 2SC4520T-TD provides a high fT, which ensures efficient performance in high-frequency operations.
- Low Saturation Voltage: This transistor offers low VCE(sat) values, which translates to reduced power loss and improved energy efficiency during operation.
- High Collector-Emitter Breakdown Voltage: With its robust breakdown voltage (V(BR)CEO), the 2SC4520T-TD can handle higher voltages, making it suitable for demanding applications.
- High Reliability: ON Semiconductor's commitment to quality ensures that this transistor provides stable and reliable performance over its lifecycle.
- Compact Package: The device comes in a small-sized package, allowing for high-density mounting and saving valuable board space.
Applications:
The 2SC4520T-TD is versatile enough to be used in various applications, including but not limited to:
- Power Management Circuits
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- DC-DC Converters
- Motor Controls
Product Specifications:
Parameter
Value
Configuration
Single
Collector-Emitter Voltage VCEO Max
120 V
Collector-Base Voltage VCBO
120 V
Emitter-Base Voltage VEBO
5 V
Collector Current - Continuous IC
10 A
Power Dissipation Pd
100 W
In conclusion, the 2SC4520T-TD from ON Semiconductor is a powerful and reliable component that is sure to meet the needs of modern electronic designs. Its high-speed switching, energy efficiency, and compact form factor make it an excellent choice for a multitude of applications.