EN
  • EN
  • DE

2SC4548D-TD-E

Part No 2SC4548D-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 906369-2SC4548D-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC4548D-TD-E CAD Model

Description

ON Semiconductor 2SC4548D-TD-E NPN Bipolar Transistor

The ON Semiconductor 2SC4548D-TD-E is a high-performance NPN bipolar transistor designed to meet the needs of a wide range of electronic applications. This versatile component is well-suited for use in power management, signal processing, and amplification tasks, where reliability and efficiency are of paramount importance.

Featuring a robust design, the 2SC4548D-TD-E is capable of withstanding high voltage conditions, with a collector-emitter voltage (Vceo) of 400V, which makes it an excellent choice for power supplies and other circuits that require high voltage operation. Additionally, the device offers a collector current (Ic) of 1.5A, allowing it to handle moderate levels of current without overheating or failing.

The transistor's power dissipation is rated at 25W, providing a good balance between power handling and thermal performance. This ensures that the 2SC4548D-TD-E can operate effectively in environments where thermal management is a concern, without the need for excessive heat sinking or cooling measures.

With a transition frequency (ft) of 30MHz, the 2SC4548D-TD-E is also suitable for applications in the RF domain, such as amplifiers in communication devices, where a fast response is needed. Its high-speed switching capabilities make it an ideal choice for modern electronic circuits that require rapid signal processing.

The hFE (DC current gain) of the 2SC4548D-TD-E is classified into ranges, ensuring that designers can select a device with the precise gain characteristics needed for their circuit. This level of specification helps in achieving the desired amplification levels with accuracy and consistency.

Available in a TO-220 package, the 2SC4548D-TD-E is easy to integrate into a variety of PCB layouts. Its through-hole mounting design allows for sturdy and reliable connections, which is crucial for applications subject to mechanical stress or vibration.

In summary, the ON Semiconductor 2SC4548D-TD-E NPN bipolar transistor is a high-voltage, high-power, and high-performance component that provides designers with a reliable solution for demanding electronic applications. Its robustness, efficiency, and precision make it an invaluable part of any advanced electronic system.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9150 $67.0250
75+ $1.5720 $117.9000
115+ $1.5223 $175.0645
160+ $1.4738 $235.8080
205+ $1.4241 $291.9405
275+ $1.2774 $351.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess