2SC4548E-TD-E: High-Voltage, High-Speed Switching NPN Transistor
The 2SC4548E-TD-E is a high-voltage, high-speed switching NPN transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically crafted to meet the rigorous demands of modern electronic applications, offering a blend of performance and reliability that is ideal for a variety of switching applications.
Key Features
- High Voltage Capability: The 2SC4548E-TD-E is capable of withstanding high voltages, making it suitable for circuits that operate at elevated voltages.
- Fast Switching Speed: This transistor is designed for high-speed switching, ensuring quick response times in applications that require rapid transitions between on and off states.
- Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
- Robustness: ON Semiconductor's commitment to quality means that the 2SC4548E-TD-E is built to be robust and reliable, capable of enduring the stresses of demanding applications.
Applications
The 2SC4548E-TD-E transistor is versatile and can be used in a variety of electronic circuits. Common applications include:
- Switching power supplies
- DC-DC converters
- Motor control circuits
- High-frequency inverters
- Lighting systems
- Other high-speed switching designs
Product Specifications
The 2SC4548E-TD-E boasts an impressive set of specifications that make it a top choice for designers and engineers:
- Collector-Emitter Voltage (Vceo): 400V
- Collector Current (Ic): 1.5A
- Power Dissipation (Pc): 25W
- Transition Frequency (ft): 20MHz
- Operating and Storage Junction Temperature Range: -55°C to +150°C
ON Semiconductor's 2SC4548E-TD-E is available in a TO-252 (DPAK) package, providing a compact solution that is easy to integrate into various circuit designs. Its performance characteristics make it an excellent choice for designers seeking a reliable transistor capable of handling high-voltage, high-speed switching tasks with efficiency and precision.
For detailed product information, datasheets, and support, visit ON Semiconductor's official website or contact their customer service team.