EN
  • EN
  • DE

2SC4598M-DL-E

Part No 2SC4598M-DL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156586-2SC4598M-DL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4598M-DL-E CAD Model

Description

ON Semiconductor 2SC4598M-DL-E NPN Power Transistor

The 2SC4598M-DL-E is a high-performance NPN bipolar power transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to cater to a wide range of power amplification and switching applications, making it an ideal choice for designers looking for a reliable and efficient transistor.

Key Features:

  • High Collector-Emitter Voltage (VCEO): This transistor can withstand a collector-emitter voltage up to 180V, enabling it to handle high voltage applications with ease.
  • Collector Current: It offers a high collector current rating of up to 10A, which is suitable for driving heavy loads.
  • Low Saturation Voltage: The component exhibits low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Transition Frequency (fT): With a high transition frequency of 30MHz, this transistor is capable of operating at higher frequencies, making it suitable for applications in audio amplifiers and high-speed switching circuits.
  • Complementary PNP Type: The 2SC4598M-DL-E has a complementary PNP type available, allowing for push-pull amplifier configurations and other complementary applications.

Applications:

The 2SC4598M-DL-E is versatile and can be used in various electronic circuits including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits

Package and Quality:

This transistor comes in a TO-220ML package, known for its robustness and excellent thermal performance. The 2SC4598M-DL-E is also RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.

ON Semiconductor's commitment to quality is evident in the 2SC4598M-DL-E, as it is designed to meet the rigorous demands of the electronics industry. With its high voltage and current capabilities, low power dissipation, and high-speed switching, this transistor is an excellent choice for designers seeking performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess