EN
  • EN
  • DE

C106DG

Part No C106DG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 4A 400V TO225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Bulk
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200µA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 2.55A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 3mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package TO-225AA
Catalog Sensitive Gate SCRs
Win Source Part Number 079827-C106DG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C106DG CAD Model

Description

ON Semiconductor C106DG Thyristor SCR

The ON Semiconductor C106DG represents a robust and reliable silicon controlled rectifier (SCR) designed to cater to a wide array of applications requiring controlled rectification and phase control. This versatile component is a perfect fit for industries seeking efficient solutions for power control in AC systems, motor controls, heater controls, and overvoltage crowbar protection circuits.

Key Features

  • Reverse Blocking Triode Thyristor: The C106DG is a three-terminal, planar passivated SCR that can block voltage in the reverse direction and conduct in the forward direction once triggered.
  • Voltage Capability: With a peak repetitive off-state voltage (Vdrm) of 400V, the C106DG can handle a significant voltage, making it suitable for a variety of mains applications.
  • Current Rating: It has a peak on-state current (Itsm) rating of 25A, ensuring it can manage substantial surge currents without damage.
  • Gate Trigger Current: The device has a low gate trigger current (Igt), typically around 200µA, which allows for easy triggering with minimal power.
  • Thermal Characteristics: ON Semiconductor's C106DG is designed with an operating junction temperature range from -40°C to +110°C, ensuring performance stability across a wide thermal spectrum.

Applications

The C106DG is engineered for use in a variety of applications that require controlled rectification and phase control. It is commonly used in:

  • Motor control circuits for starting, stopping, and speed control.
  • Lighting dimmer applications where precise control of light intensity is needed.
  • Power supply circuits where controlled rectification is necessary.
  • Overvoltage protection circuits to safeguard sensitive electronics.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the C106DG SCR is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

With its robust construction, versatile application range, and ON Semiconductor's reputation for quality, the C106DG is an excellent choice for designers and engineers looking to incorporate a reliable SCR into their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6808 $51.0600
180+ $0.5586 $100.5480
280+ $0.5412 $151.5360
385+ $0.5237 $201.6245
495+ $0.5063 $250.6185
665+ $0.4539 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess