EN
  • EN
  • DE

2SC4853

Part No 2SC4853
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO 15MA 6V MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2.6dB to 1.9dB @ 1GHz
Gain 7dB to 10.5dB @ 1GHz
Maximum Power Dissipation 90mW
Typical Gain (hFE) (Min) 90 @ 1mA, 1V
Maximum Current Collector 15mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 197540-2SC4853
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4853 CAD Model

Description

ON Semiconductor 2SC4853 NPN Transistor

The 2SC4853 is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, renowned for its commitment to innovation and quality in the semiconductor industry. This particular component is designed for use in a variety of electronic applications, including switching and amplification in commercial and industrial equipment.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: TO-220AB, a widely used package for power transistors, offering good thermal performance.
  • Collector-Emitter Voltage (Vceo): This transistor can handle voltages up to 500V, making it suitable for high voltage applications.
  • Collector Current (Ic): It supports a collector current of up to 10A, allowing it to drive moderate to high current loads.
  • Power Dissipation (Pd): With a power dissipation of 50W, the 2SC4853 can manage significant power, which is essential for high-power circuits.
  • DC Current Gain (hFE): It features a high DC current gain, which ensures a high level of amplification, making it ideal for amplifying weak signals in electronic circuits.
  • Transition Frequency (fT): The device has a decent transition frequency, which makes it suitable for applications requiring good frequency response.

Applications

The 2SC4853 is versatile and can be used in various applications, such as:

  • Power supply units
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Inverters
  • Converter circuits

Quality and Reliability

ON Semiconductor's 2SC4853 is built with high-quality materials, ensuring reliability and performance under a range of operating conditions. The company's rigorous testing and quality control measures mean that this transistor is a reliable choice for both prototype development and mass production.

For designers and engineers looking for a robust NPN transistor with high voltage and current capabilities, the 2SC4853 from ON Semiconductor offers a compelling solution. Its combination of power handling, gain, and thermal performance makes it an excellent choice for demanding electronic applications.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess