The 2SC4983-6-TB by ON Semiconductor is a state-of-the-art bipolar junction transistor (BJT) designed for high-performance applications that require fast switching and reliable operation. This NPN transistor is ideal for a variety of electronic circuits, including amplification, switching, and signal modulation tasks in both commercial and industrial settings.
Key Features
- High Current Gain: The device offers a high current gain (hFE), which makes it suitable for amplification purposes, ensuring a strong and clear signal output.
- Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss when the transistor is in the 'on' state, improving efficiency and reducing thermal stress on the component.
- Fast Switching Speed: The 2SC4983-6-TB is designed for quick transitions between the 'on' and 'off' states, which is critical for high-speed circuit operation and signal processing.
- High Reliability: Manufactured to ON Semiconductor's rigorous quality standards, this transistor offers excellent reliability and a long operational life, even in demanding conditions.
- Compact TO-92 Package: The component is housed in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation and handling.
Applications
The versatility of the 2SC4983-6-TB makes it suitable for a wide range of applications, including:
- Audio amplifiers and pre-amplifiers
- Switching power supplies
- Motor control circuits
- Signal processing
- General-purpose switching
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
625mW
Operating Temperature Range
-55°C to +150°C
With its robust design and superior performance, the 2SC4983-6-TB from ON Semiconductor is an excellent choice for designers and engineers looking to implement a reliable transistor in their electronic designs.