EN
  • EN
  • DE

2SC5231A-9-TL-E

Part No 2SC5231A-9-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO 70MA 10V SMCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 12dB to 8.5dB @ 1GHz
Maximum Power Dissipation 100mW
Typical Gain (hFE) (Min) 135 @ 20mA, 5V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMCP
Win Source Part Number 1004447-2SC5231A-9-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5231A-9-TL-E CAD Model

Description

The 2SC5231A-9-TL-E is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This semiconductor device is known for its reliability, efficiency, and versatility, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • High Current Capacity: The transistor is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which helps to reduce power loss and improve efficiency in circuit operation.
  • Fast Switching Speed: The 2SC5231A-9-TL-E offers fast switching speeds, essential for applications requiring quick response times.
  • High Breakdown Voltage: With a high breakdown voltage, this transistor can tolerate higher voltages without breaking down, thus ensuring robust performance in demanding situations.

Applications

Due to its impressive specifications, the 2SC5231A-9-TL-E is suitable for a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 50V Collector Current (IC) 1A Power Dissipation (Pd) 900mW DC Current Gain (hFE) 120 to 560 Package Type TP-FA

Overall, the 2SC5231A-9-TL-E from ON Semiconductor is a robust and reliable component that provides designers with a high degree of flexibility and performance for a multitude of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3028 $51.4760
405+ $0.2485 $100.6425
625+ $0.2407 $150.4375
860+ $0.2330 $200.3800
1,115+ $0.2252 $251.0980
1,490+ $0.2019 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess