EN
  • EN
  • DE

LD6806F/28H

Part No LD6806F/28H
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case 6XSON
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 739250-LD6806F/28H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD6806F/28H CAD Model

Description

The LD6806F/28H is a low dropout (LDO) linear voltage regulator manufactured by NXP. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for a variety of applications where a clean and stable power supply is needed.

Applications

  • Portable devices: Mobile phones, tablets, and other battery-powered devices.
  • Wireless communication devices: Wi-Fi modules, Bluetooth devices, and other RF circuits.
  • Microcontroller power supplies: Providing stable power to microcontrollers in embedded systems.
  • Consumer electronics: DVD players, set-top boxes, and audio equipment.

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed output voltage: Provides a stable and precise 2.8V output.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Short-circuit protection: Protects the regulator and the load from damage.
  • Thermal shutdown protection: Prevents overheating and damage to the regulator.
  • Small package: Available in compact surface-mount packages.

Benefits

  • Extended battery life: Low quiescent current helps conserve battery power in portable devices.
  • Stable output voltage: Provides a clean and reliable power supply for sensitive circuits.
  • Protection against faults: Short-circuit and thermal shutdown protection enhance reliability.
  • Easy to use: Requires minimal external components.
  • Compact design: Small package allows for integration in space-constrained applications.

Technical Specifications: The LD6806F/28H typically has an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 2.8V with a specified output current. It features a low dropout voltage, typically less than 200mV at the rated output current. It incorporates short-circuit protection and thermal shutdown features. The quiescent current is very low, typically in the microampere range. Package options usually include small surface-mount packages like SOT-23 or similar. Detailed electrical characteristics and application notes are provided in the device's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess