EN
  • EN
  • DE

2SC5831

Part No 2SC5831
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,432 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 965305-2SC5831
Ultra Librarian 3D Model Ultra Librarian 2SC5831 CAD Model

Description

The ON Semiconductor 2SC5831 is a high-voltage, high-speed switching NPN transistor designed for use in a variety of electronic applications. This transistor is capable of delivering excellent performance in circuits requiring a fast switching response and high voltage handling capabilities. The 2SC5831 is commonly utilized in power supply circuits, converters, inverters, and other high-speed switching applications.

Featuring a collector-emitter voltage (Vceo) of 400V and a collector current capability of up to 10A, this robust transistor can handle demanding power requirements with ease. Its high-speed switching characteristics are supported by a transition frequency (ft) of 30 MHz, which ensures that the 2SC5831 can operate effectively in circuits where rapid switching is essential.

The 2SC5831 is packaged in a TO-3P form factor, which provides a solid and reliable mechanical structure, as well as excellent thermal performance. The package is designed to dissipate heat efficiently, ensuring that the transistor operates within safe temperature ranges even under high power conditions. This makes the 2SC5831 an ideal choice for applications that require a compact and durable component capable of withstanding tough operating conditions.

ON Semiconductor's commitment to quality means that the 2SC5831 is manufactured to the highest standards, with rigorous testing to ensure reliability and performance. The device also features a low collector-emitter saturation voltage (Vce(sat)), which contributes to reduced power loss and improved efficiency in electronic circuits.

In summary, the ON Semiconductor 2SC5831 NPN transistor is a versatile and powerful component that provides designers with the ability to create efficient, high-speed switching applications. Its high voltage handling, fast switching speeds, and robust package make it a preferred choice for professionals looking for a reliable and high-performing transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess