EN
  • EN
  • DE

2SC5979-TL-E

Part No 2SC5979-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157382-2SC5979-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5979-TL-E CAD Model

Description

The 2SC5979-TL-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This transistor is particularly well-suited for power management applications and is commonly used in DC-DC converters, power supplies, and other energy-related electronic circuits.

With its compact surface-mounted package, the 2SC5979-TL-E offers designers a space-saving solution without compromising on power handling capabilities. The transistor is encapsulated in a small SOT-428 (SC-75) package, which is not only space-efficient but also ensures excellent power dissipation. The device's low collector-emitter saturation voltage (V<sub>CE(sat)) minimizes power loss and improves overall efficiency in electronic circuits.

Key features of the 2SC5979-TL-E include a continuous collector current (I<sub>C) of 1A, which allows it to handle significant current loads. The device also boasts a high collector-emitter breakdown voltage (V<sub>CEO) of 50V, providing a wide safety margin for operation in various circuit conditions. Additionally, the transition frequency (f<sub>T) of 250MHz makes this transistor suitable for high-frequency applications, offering excellent performance in signal amplification and switching.

ON Semiconductor has engineered the 2SC5979-TL-E with reliability in mind. The device is characterized by its robustness and long operational life, ensuring stability and longevity in end-user applications. This reliability, combined with the component's energy efficiency, contributes to a reduction in maintenance costs and a lower total cost of ownership.

The 2SC5979-TL-E is also recognized for its environmental friendliness. It is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful materials such as lead, mercury, and cadmium. This compliance underscores ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.

In summary, the 2SC5979-TL-E from ON Semiconductor is a versatile, high-performance NPN transistor that offers efficiency, compactness, and reliability for a wide array of power management applications. Its technical specifications and environmental compliance make it an excellent choice for designers looking to create energy-conscious and durable electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess