EN
  • EN
  • DE

2SC6014-TD-E

Part No 2SC6014-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 5A 30V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 933158-2SC6014-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC6014-TD-E CAD Model

Description

Introducing the 2SC6014-TD-E Transistor from ON Semiconductor

The 2SC6014-TD-E is a high-performance NPN bipolar transistor designed and manufactured by the renowned ON Semiconductor. This device is a testament to ON Semiconductor's commitment to providing innovative and reliable components for a variety of electronic applications. The 2SC6014-TD-E is particularly suited for power amplification and switching applications, offering efficient performance in a compact package.

Key Features of the 2SC6014-TD-E

  • High Current Capacity: This transistor is capable of handling high current flows, making it an ideal choice for power applications where substantial current is a necessity.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
  • High-Speed Switching: The 2SC6014-TD-E is designed for high-speed switching, ensuring quick response times in circuits that require fast transitions.
  • Robust Temperature Performance: With an operating temperature range that ensures reliability across various environmental conditions, this transistor can perform consistently even under thermal stress.

Applications

The versatility of the 2SC6014-TD-E makes it suitable for a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Audio amplifiers
  • Switching regulators

Reliability and Quality Assurance

ON Semiconductor is known for its rigorous quality control and the 2SC6014-TD-E is no exception. Each transistor is subject to extensive testing and validation to ensure it meets the high standards expected from ON Semiconductor products. Customers can trust in the reliability and performance of the 2SC6014-TD-E for their critical design needs.

Technical Specifications

The 2SC6014-TD-E comes in a TO-252 (DPAK) package, which is not only durable but also space-saving. The package is designed for optimal heat dissipation, ensuring the transistor remains cool during operation. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor.

In conclusion, the 2SC6014-TD-E from ON Semiconductor is a versatile, high-performance NPN bipolar transistor that offers a blend of speed, efficiency, and reliability, making it a go-to choice for a broad range of power applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess