EN
  • EN
  • DE

2SC6017-TL-E

Part No 2SC6017-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 10A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 360mV @ 250mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1A, 2V
Maximum Power Dissipation 950mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 1004481-2SC6017-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC6017-TL-E CAD Model

Description

ON Semiconductor 2SC6017-TL-E Bipolar Transistor

The ON Semiconductor 2SC6017-TL-E is a high-performance bipolar transistor that is designed to meet a wide range of applications requiring efficient power management and signal amplification. This NPN transistor is a testament to ON Semiconductor's commitment to providing industry-leading semiconductor solutions that combine innovation with reliability.

Key Features

  • Low Saturation Voltage: The 2SC6017-TL-E boasts a low collector-emitter saturation voltage, making it highly efficient in applications where minimizing power loss is critical.
  • High Current Capacity: With the ability to handle continuous collector currents up to 1A, this transistor is suitable for moderate to high power requirements.
  • High-Speed Switching: The device is characterized by its fast switching speeds, which is essential for circuits requiring quick response times.
  • Complementary PNP Type Available: For applications needing complementary transistor pairs, ON Semiconductor offers a matching PNP type, providing designers with flexibility in circuit design.
  • Halogen-Free: The 2SC6017-TL-E is a halogen-free product, reflecting ON Semiconductor's dedication to environmental sustainability and regulatory compliance.

Applications

The versatility of the 2SC6017-TL-E makes it suitable for a diverse range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification in communication devices

Product Specifications

The 2SC6017-TL-E operates within a collector-base voltage (VCBO) of 50V, collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V. The device is housed in a compact SOT-23 package, which is ideal for space-constrained applications.

ON Semiconductor's 2SC6017-TL-E is designed to deliver reliable performance and is manufactured with the highest quality standards. Whether for industrial, commercial, or consumer electronics, this bipolar transistor is an excellent choice for designers looking for a robust, efficient, and versatile component.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6114 $58.0830
235+ $0.5017 $117.8995
360+ $0.4860 $174.9600
495+ $0.4703 $232.7985
640+ $0.4546 $290.9440
855+ $0.4076 $348.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess