The 2SC6021-TL-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed to meet the needs of modern electronic applications requiring high-speed switching, low saturation voltage, and energy efficiency.
Key Features
- High-Speed Switching: The 2SC6021-TL-E offers fast switching speeds, making it suitable for high-frequency operations and applications where rapid state changes are crucial.
- Low Saturation Voltage (V<sub>CE(sat)): This transistor operates at a low collector-emitter saturation voltage, reducing power loss and improving overall efficiency in circuits.
- High Current Gain (h<sub>FE): With a high current gain, this component ensures a strong signal amplification, which is essential for driving loads or for use in amplification stages.
- Compact Package: Encased in a small, surface-mount package (Pb-Free), the 2SC6021-TL-E is ideal for use in space-constrained applications.
- RoHS Compliant: The 2SC6021-TL-E is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in a wide range of products.
Applications
The versatility of the 2SC6021-TL-E allows it to be used in a variety of applications, including:
- Power management circuits
- DC-DC converters
- Motor control drivers
- Audio amplifiers
- Signal processing
- General-purpose switching
Technical Specifications
The 2SC6021-TL-E has the following technical specifications:
- Collector-Base Voltage (VCBO): 50V
- Collector-Emitter Voltage (VCEO): 50V
- Emitter-Base Voltage (VEBO): 5V
- Collector Current (IC): 150mA
- Collector Power Dissipation (PC): 150mW
- Operating and Storage Junction Temperature Range: -55°C to +150°C
With its robust design and reliable performance, the 2SC6021-TL-E from ON Semiconductor is an excellent choice for designers looking to incorporate a dependable switching transistor into their electronic projects.