EN
  • EN
  • DE

STB9NK60ZT4

Part No STB9NK60ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 7A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 1110pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 950 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031092-STB9NK60ZT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB9NK60ZT4 CAD Model

Description

The STB9NK60ZT4 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for their advanced and integrated technologies. This power MOSFET is a part of STMicroelectronics' STB series, which is renowned for its efficiency and reliability in a wide range of applications.

Key Features

  • Voltage & Current: The STB9NK60ZT4 is capable of handling a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high-voltage applications. It also supports a continuous drain current (I<sub>D) of up to 7A, ensuring robust performance for heavy-duty operations.
  • R<sub>DS(on): It boasts a low on-resistance (R<sub>DS(on)) of typically 1.2Ω, which means it has a lower conduction loss and thus improves overall efficiency.
  • Fast Switching: With fast switching capabilities, the STB9NK60ZT4 is optimized for improved performance in switching applications, reducing switching losses and enhancing power efficiency.
  • High dv/dt Capability: It has a high dv/dt capability which makes it resilient against the rapid voltage changes often encountered in power electronics circuits.

Applications

The STB9NK60ZT4 is ideal for a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Lighting applications
  • Inverter circuits

Package and Quality

This MOSFET comes in a D2PAK package, which is known for its robustness and good thermal performance. It is designed to meet the stringent quality standards set by STMicroelectronics, ensuring high reliability and performance consistency for the end-user.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STB9NK60ZT4 is compliant with various environmental regulations, including RoHS and REACH, which means it is manufactured with the consideration for environmental impact and user safety.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3343 $50.0145
37+ $2.7358 $101.2246
57+ $2.6503 $151.0671
78+ $2.5648 $200.0544
101+ $2.4793 $250.4093
135+ $2.2229 $300.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess