EN
  • EN
  • DE

2SC6098-E

Part No 2SC6098-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 2.5A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2.5A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 165mV @ 50mA, 1A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 300 @ 100mA, 5V
Power - Max 800mW
Frequency - Transition 350MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package TP
Win Source Part Number 762750-2SC6098-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC6098
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SC6098-E CAD Model

Description

The 2SC6098-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in power amplification and switching applications. This transistor is a testament to ON Semiconductor's commitment to providing industry-leading semiconductor solutions that combine energy efficiency with superior reliability and performance.

Key Features

  • High Current Capability: The 2SC6098-E is capable of handling high current flows, making it suitable for power-intensive applications.
  • High Voltage Resistance: It can withstand high voltage levels, ensuring stable operation under demanding conditions.
  • Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency.
  • Fast Switching Speed: Its fast switching response is ideal for applications that require rapid on-off cycles.
  • Excellent Gain Characteristics: It offers high gain-bandwidth product, ensuring good amplification characteristics.

Applications

The 2SC6098-E is well-suited for a range of applications, including:

  • Power supply units
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its rigorous quality control processes, and the 2SC6098-E is no exception. It is manufactured to the highest standards to ensure it meets the reliability expectations of even the most demanding applications. The device's robust construction means it can operate effectively over a wide range of temperatures, further enhancing its reliability.

Environmental Compliance

The 2SC6098-E is designed with the environment in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3972 $59.5800
355+ $0.3259 $115.6945
550+ $0.3158 $173.6900
760+ $0.3056 $232.2560
980+ $0.2954 $289.4920
1,310+ $0.2649 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess