EN
  • EN
  • DE

2SC6144SG

Part No 2SC6144SG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 10A TO220F-3FS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 360mV @ 300mA, 6A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 270mA, 2V
Power - Max 25W
Frequency - Transition 330MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220F-3FS
Win Source Part Number 762752-2SC6144SG
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC6144SG
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2SC6144SG CAD Model

Description

Introducing the 2SC6144SG Bipolar Transistor from ON Semiconductor

The 2SC6144SG is a state-of-the-art bipolar transistor designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-performance NPN transistor is specifically crafted to meet the demanding requirements of modern electronic applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Current Gain Bandwidth Product: The 2SC6144SG boasts a high fT of 100 MHz, making it suitable for high-frequency applications and ensuring efficient performance in amplification tasks.
  • Low Collector-Emitter Saturation Voltage: With a low V<sub>CE(sat), this transistor ensures minimal voltage drop during operation, leading to increased efficiency and reduced power loss.
  • Enhanced Switching Speed: Fast switching capabilities of the 2SC6144SG make it an ideal choice for applications that require quick response times, such as switching regulators and power management circuits.
  • Complementary PNP Type Available: The 2SC6144SG has a complementary PNP type, providing designers with the flexibility to implement push-pull configurations for balanced and efficient circuit designs.

Applications

The versatile 2SC6144SG is well-suited for a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality components. The 2SC6144SG is built to the highest standards, ensuring that it delivers consistent performance and reliability across a wide range of operating conditions. It is a testament to ON Semiconductor's dedication to excellence in semiconductor manufacturing.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 2SC6144SG is designed with green manufacturing processes in mind, ensuring that the product is RoHS compliant and free from harmful substances. Customers can trust that they are making an environmentally responsible choice when selecting the 2SC6144SG for their electronic designs.

With its robust feature set and ON Semiconductor's reputation for quality, the 2SC6144SG is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,441 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess