EN
  • EN
  • DE

2SD1230

Part No 2SD1230
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 323 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 543471-2SD1230
Ultra Librarian 3D Model Ultra Librarian 2SD1230 CAD Model

Description

ON Semiconductor 2SD1230 Transistor Overview

The 2SD1230 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications in electronics. This versatile component is well-suited for use in power amplification and switching applications due to its robust construction and reliable performance under varying conditions.

Key Features

  • High Current Capacity: The 2SD1230 is capable of handling high current levels, making it suitable for power-intensive applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which helps in reducing power losses and improving efficiency in circuits.
  • High Power Dissipation: With its ability to dissipate high amounts of power, this transistor can manage the thermal stresses associated with high-power operations.
  • Fast Switching Speeds: The device is designed for quick switching, enabling high-speed operation in digital circuits and other applications requiring rapid transitions.

Applications

The ON Semiconductor 2SD1230 is ideally suited for a range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching power supplies
  • General-purpose amplification and switching

Product Specifications

This BJT features a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of 3A, which allows it to handle moderate to high power requirements in electronic circuits. The 2SD1230 also has a transition frequency (fT) of 100MHz, providing ample bandwidth for high-frequency applications.

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2SD1230 is no exception. It is constructed with state-of-the-art manufacturing processes, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Whether you're designing a new power supply or looking to improve the efficiency of an existing circuit, the 2SD1230 from ON Semiconductor is a reliable choice that offers the performance and durability needed for demanding electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess