EN
  • EN
  • DE

STP42N65M5

Part No STP42N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 33A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4650pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 79 mOhm @ 16.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1103687-STP42N65M5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP42N65M5 CAD Model

Description

Introducing the STP42N65M5 Power MOSFET from STMicroelectronics

The STP42N65M5 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ M5 series, which utilizes advanced technology to deliver outstanding performance in a wide range of applications. Designed for high-efficiency solutions, the STP42N65M5 is an ideal choice for power supply units, solar inverters, welding equipment, and other energy-intensive applications.

Key Features

  • Low On-Resistance: The STP42N65M5 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 0.065 Ω, which contributes to its high efficiency and reduced power losses during operation.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications with ease, making it an excellent choice for switching applications in power conversion systems.
  • Fast Switching Speed: The device's fast switching characteristics ensure minimal switching losses and improved overall performance, which is critical for high-frequency power switching applications.
  • Enhanced Thermal Performance: The STP42N65M5 is designed with an advanced package that provides superior thermal resistance, ensuring reliable operation even under high temperature conditions.
  • 100% Avalanche Tested: This product is guaranteed to withstand harsh conditions, as it is thoroughly tested for avalanche ruggedness, ensuring its durability and long-term reliability.

Applications

The versatility of the STP42N65M5 makes it suitable for a diverse range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-AC Inverters for Solar Energy Systems
  • High-Performance Computing and Server Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Drives

Conclusion

The STP42N65M5 from STMicroelectronics represents a significant advancement in power MOSFET technology. Its robust design, combined with high efficiency and reliability, makes it an excellent choice for designers looking to optimize their power management systems. Whether you're developing power supplies, inverters, or any other application requiring high voltage and fast switching, the STP42N65M5 is engineered to exceed your expectations.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5740 $57.8700
13+ $9.4966 $123.4558
19+ $9.2000 $174.8000
26+ $8.9032 $231.4832
34+ $8.6064 $292.6176
45+ $7.7161 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess