EN
  • EN
  • DE

2SD1799-E

Part No 2SD1799-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 25V 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157879-2SD1799-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SD1799
Introduction Date February 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1799-E CAD Model

Description

The ON Semiconductor 2SD1799-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component offers excellent power handling capabilities and is well-suited for high-speed switching and amplification tasks.

Key Features:

  • High Current Capacity: The 2SD1799-E is capable of handling significant current, making it ideal for power regulation and control applications.
  • High-Speed Switching: With its fast switching speeds, this transistor is perfect for use in circuits that require rapid state changes, such as inverter circuits and high-frequency oscillators.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) (Collector-Emitter Saturation Voltage), which enhances efficiency by minimizing power loss during operation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD1799-E transistor is reliable for long-term use, even in demanding conditions.
  • Complementary PNP Type: This NPN transistor has a complementary PNP type available, allowing for the design of push-pull amplifiers and other complementary circuits.

Applications:

  • Power supply circuits
  • DC/DC converters
  • Motor control drivers
  • Audio amplifiers
  • Switching regulators

Specifications:

The 2SD1799-E transistor features a collector-base voltage (V<sub>CB) of 60V, collector-emitter voltage (V<sub>CE) of 50V, and emitter-base voltage (V<sub>EB) of 6V. It can handle a collector current (I<sub>C) of up to 3A and has a power dissipation (P<sub>C) of 1W. The operating and storage temperature range of the device is from -55°C to +150°C, making it suitable for a variety of environmental conditions.

Whether you are designing a power supply, an audio amplifier, or any other circuit that requires a robust and reliable transistor, the ON Semiconductor 2SD1799-E is an excellent choice that combines performance with durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess