EN
  • EN
  • DE

2SD1800-E

Part No 2SD1800-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 50V 1.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157881-2SD1800-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SD1800
Introduction Date February 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1800-E CAD Model

Description

The ON Semiconductor 2SD1800-E is a robust NPN bipolar junction transistor (BJT) designed to deliver high performance in a variety of electronic applications. This versatile component is known for its reliability and efficiency, making it a preferred choice for engineers and electronics enthusiasts alike.

Key Features

  • High Current Capability: The 2SD1800-E is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: With a low V<sub>CE(sat), this transistor ensures minimal voltage drop during saturation, leading to improved efficiency and reduced power loss.
  • Fast Switching Speed: The device offers rapid transition between on and off states, which is critical for high-speed switching operations.
  • High Power Dissipation: It has an impressive power dissipation rating, allowing it to handle significant power levels without overheating.

Applications

The 2SD1800-E is commonly used in a wide range of applications, including but not limited to:

  • Power supply units
  • Motor controllers
  • Audio amplifiers
  • DC-DC converters
  • General-purpose switching

Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60 V Collector Current (I<sub>C) 3 A Power Dissipation (P<sub>D) 25 W Operating Temperature Range (T<sub>j) -55°C to +150°C Package TO-220AB

For detailed information about the 2SD1800-E, including pin configurations, electrical characteristics, and safety warnings, refer to the official datasheet provided by ON Semiconductor. Ensure that this component is used within its specified limits to guarantee optimal performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess