EN
  • EN
  • DE

2SD1815S-TL-E

Part No 2SD1815S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 3A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 150mA, 1.5A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 005960-2SD1815S-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1815S-TL-E CAD Model

Description

The 2SD1815S-TL-E is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for a variety of applications, including power management, audio amplification, switching, and other general-purpose uses.

Key Features

  • High Current Capability: The 2SD1815S-TL-E can handle continuous collector currents up to 1A, making it suitable for driving moderate loads.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High-Speed Switching: Designed for fast switching applications, this transistor provides quick response times, which is crucial for high-speed circuitry.
  • High Power Dissipation: With the ability to dissipate up to 1W of power, this transistor can sustain higher operational temperatures and manage thermal loads effectively.

Electrical Characteristics

The 2SD1815S-TL-E has a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V. These voltage ratings ensure that the transistor can be used in circuits with moderate voltage requirements without the risk of breakdown. Its transition frequency (fT) is 120MHz, indicative of its capability to operate at high frequencies.

Package and Mounting

Encased in a small surface-mount package (SOT-23), the 2SD1815S-TL-E is designed for compact PCB layouts and space-constrained applications. Its surface-mount design simplifies the assembly process and is conducive to automated manufacturing techniques.

Applications

The versatile nature of the 2SD1815S-TL-E allows it to be incorporated into a wide array of electronic circuits. It is commonly used in:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • DC-DC converters
  • Signal processing circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SD1815S-TL-E is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5681 $51.1290
215+ $0.4661 $100.2115
335+ $0.4516 $151.2860
460+ $0.4370 $201.0200
595+ $0.4224 $251.3280
795+ $0.3787 $301.0665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess