EN
  • EN
  • DE

BTB08-800BRG

Part No BTB08-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 8A TRIACS / TRIAC 800V 8A(RMS) 84A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237564-BTB08-800BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTB08-800B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB08-800BRG CAD Model

Description

The BTB08-800BRG is a high-performance triac manufactured by STMicroelectronics, designed for use in AC load control applications. This semiconductor device is capable of controlling large power flows with high efficiency and minimal power dissipation, making it a preferred choice for a variety of applications, including motor control, lighting control, and heating regulation.

Key Features

  • Voltage Capability: The device can handle voltages up to 800V, providing a wide operating range for various electrical applications.
  • Current Rating: With an 8A RMS on-state current, this triac is suitable for controlling moderate to high power loads.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled by microcontrollers and other low-power control circuits.
  • Snubberless Technology: The BTB08-800BRG incorporates STMicroelectronics' snubberless technology, which allows for efficient operation without the need for external snubber circuits in most applications.
  • High Commutation Performance: The device offers robust commutation performance, making it reliable in applications with high inductive loads.

Applications

The versatility of the BTB08-800BRG triac makes it suitable for a wide range of applications, particularly where efficient AC power control is required. Common applications include:

  • Home appliances (e.g., washing machines, dishwashers, electric heaters)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Motor control circuits (e.g., fans, power tools)
  • Industrial control systems

Package and Quality

The BTB08-800BRG is available in a TO-220AB insulated package, which provides excellent thermal performance and is compatible with standard mounting techniques. This package also ensures a high level of insulation between the pin and the heatsink. STMicroelectronics adheres to strict quality standards, ensuring that each triac meets the highest reliability and performance criteria.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess