EN
  • EN
  • DE

1SS375-TL-E

Part No 1SS375-TL-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description SBD SERIES 35MA 10V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 10V
Current - Max 35 mA
Capacitance @ Vr, F 0.85pF @ 0V, 1MHz
Temperature Range - Operating 125°C (TJ)
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCP
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 905796-1SS375-TL-E
Ultra Librarian 3D Model Ultra Librarian 1SS375-TL-E CAD Model

Description

Product Overview: 1SS375-TL-E from ON Semiconductor

The 1SS375-TL-E is a high-performance silicon epitaxial planar diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is engineered with precision to cater to a broad spectrum of electronic applications, ranging from high-speed switching to voltage clamping. It is a testament to ON Semiconductor's commitment to providing components that meet the stringent requirements of modern electronic devices.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which ensures minimal power loss and enhances the overall efficiency of the circuit in which it is used.
  • Fast Switching Speed: With its fast switching capability, the 1SS375-TL-E is suitable for high-frequency applications where rapid transitions are critical.
  • High Reliability: The product is built to offer high reliability, ensuring a long operational life and consistent performance over time.
  • Surface Mount Package: The diode comes in a compact SOD-323 package, which is ideal for surface-mounted design, saving board space and facilitating miniaturization of electronic assemblies.

Electrical Characteristics

The 1SS375-TL-E boasts impressive electrical characteristics that make it a versatile choice for various circuits. It has a repetitive peak reverse voltage (V<sub>RRM) of 80V and a non-repetitive peak reverse voltage (V<sub>RM) of 80V. Its average forward current (I<sub>F(AV)) is 100mA, with a peak forward surge current (I<sub>FSM) of 1A. The diode's forward voltage (V<sub>F) at I<sub>F = 100mA is typically 1.0V, which contributes to its energy efficiency.

Applications

The 1SS375-TL-E is an ideal choice for a wide array of applications due to its performance characteristics. It is commonly used in:

  • High-speed switching circuits
  • Voltage clamping operations
  • Protection circuits
  • Rectification processes
  • Portable devices
  • Power management systems

As a product from ON Semiconductor, the 1SS375-TL-E is backed by the company's expertise in semiconductor technology. It is designed to meet the demanding requirements of modern electronics, ensuring that designers have access to components that are both high-quality and cost-effective. Whether for industrial, commercial, or consumer applications, the 1SS375-TL-E diode is a reliable and efficient choice for circuit designers and electronic enthusiasts alike.

You May Also Be Interested in

M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8850 $65.9750
75+ $1.5477 $116.0775
120+ $1.4992 $179.9040
160+ $1.4507 $232.1120
210+ $1.4022 $294.4620
280+ $1.2566 $351.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess