EN
  • EN
  • DE

2SJ654

Part No 2SJ654
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNL SILICON MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 437 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855357-2SJ654
Ultra Librarian 3D Model Ultra Librarian 2SJ654 CAD Model

Description

ON Semiconductor 2SJ654 - P-Channel MOSFET

The 2SJ654 is a high-performance P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and control across a wide array of electronic applications. This MOSFET is well-suited for switching and amplification purposes, thanks to its robustness and reliability. It is commonly employed in power supply circuits, motor control systems, and as a switch in various electronic devices.

Key Features

  • Low On-Resistance: The 2SJ654 features a low on-resistance, which translates to reduced power loss during operation and enhances overall efficiency.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can operate efficiently in circuits that require fast turn-on and turn-off times.
  • Gate Charge: It has a low gate charge, which minimizes the power required to control the MOSFET, thereby conserving energy and reducing heat dissipation.
  • Voltage Rating: The device has a drain-to-source voltage (Vds) rating that accommodates a broad range of applications.
  • Drive Voltage: The 2SJ654 is designed to work with standard drive voltages, making it compatible with a variety of existing circuit designs.

Applications

The versatility of the 2SJ654 P-Channel MOSFET allows it to be used in numerous applications, including:

  • Power management systems
  • DC/DC converters
  • Load switches
  • Battery management circuits
  • Motor control modules
  • LED lighting solutions

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the 2SJ654 MOSFET meets the highest standards of reliability and performance. The device's robust construction allows it to withstand challenging environmental conditions, making it a dependable choice for both commercial and industrial applications.

Environmental Compliance

The 2SJ654 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6801 $58.0806
15+ $7.9429 $119.1435
23+ $7.6946 $176.9758
32+ $7.4463 $238.2816
41+ $7.1980 $295.1180
54+ $6.4541 $348.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess