EN
  • EN
  • DE

MJF122

Part No MJF122
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 5A TO220FP / Bipolar (BJT) Transistor NPN - Darlington 100 V 5 A 2 W Through Hole TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 3.5V @ 20mA, 5A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 2000 @ 3A, 3V
Power - Max 2 W
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number MJF12
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 884919-MJF122
Ultra Librarian 3D Model Ultra Librarian MJF122 CAD Model

Description

Product Overview: MJF122 NPN Power Transistor

The MJF122 from ON Semiconductor is a robust NPN bipolar junction transistor designed for high-power switching applications and linear amplification. This versatile component is engineered to deliver exceptional performance in a wide array of electronic devices, making it a preferred choice for professionals in the field of electronics.

Key Features

  • High Current Handling: Capable of handling continuous collector currents up to 8 A, making it suitable for demanding applications.
  • Voltage Rating: With a collector-emitter voltage (VCEO) of 100V, it can comfortably handle high voltage operations without the risk of breakdown.
  • Power Dissipation: Offers a substantial power dissipation of 20 W, ensuring reliable operation even under high power conditions.
  • TO-220F Package: Enclosed in a fully isolated TO-220F package, the MJF122 provides excellent heat dissipation and electrical isolation.
  • High Gain Bandwidth Product: Features a transition frequency (fT) of 4 MHz, allowing for efficient performance in high-frequency applications.

Applications

The MJF122 is suitable for a variety of applications, including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching circuits
  • Other power switching applications requiring high current and voltage capabilities

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MJF122 is no exception and is manufactured to meet rigorous industry standards for quality and reliability. It is designed to withstand challenging conditions and provide a long operational lifespan, ensuring customer satisfaction and consistent performance.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The MJF122 complies with RoHS directives, making it a safe choice for the environment by minimizing the use of hazardous substances in its construction.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the MJF122, including datasheets, application notes, and design tools to assist engineers in integrating this transistor into their designs effectively and efficiently.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess