EN
  • EN
  • DE

2SJ655

Part No 2SJ655
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 12A TO220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Rds On (Max) @ Id, Vgs 136mOhm @ 6A, 10V
Gate Charge (Qg) (Max) @ Vgs 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 2090 pF @ 20 V
Power Dissipation (Max) 2W (Ta), 25W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220ML
Package / Case TO-220-3 Full Pack
Standard Package 290 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17176-2SJ655
Ultra Librarian 3D Model Ultra Librarian 2SJ655 CAD Model

Description

ON Semiconductor 2SJ655 - P-Channel MOSFET

The ON Semiconductor 2SJ655 is a high-performance P-Channel MOSFET that offers designers a robust and efficient solution for their power management needs. This device is designed to handle high-speed switching applications with ease, making it suitable for a wide range of industrial, commercial, and consumer products.

Key Features:

  • Drain-Source Voltage (V<sub>DS): The 2SJ655 can withstand drain-source voltages of up to -60V, providing ample headroom for various circuit designs.
  • Continuous Drain Current (I<sub>D): It supports a continuous drain current of up to -6A, allowing it to handle significant power levels.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET features a low on-resistance, which minimizes power losses and improves overall efficiency in applications.
  • High-Speed Switching: Designed for fast switching, the 2SJ655 is capable of meeting the demands of high-speed circuits, contributing to better performance and reduced switching losses.
  • Gate-Source Voltage (V<sub>GS): It has a gate-source voltage range of ±20V, providing flexibility in various gate drive circuits.
    • Applications:

      The versatility of the 2SJ655 P-Channel MOSFET makes it ideal for a wide array of applications, including:

      • Power Supply Circuits
      • DC/DC Converters
      • Motor Control Systems
      • Load Switching
      • Battery Management Systems
      • Energy Management
      • Other High-Speed Switching Applications

      Quality and Reliability:

      ON Semiconductor is known for its commitment to quality, and the 2SJ655 is no exception. This MOSFET is manufactured with the highest standards, ensuring reliability and performance in even the most demanding conditions. Whether you're designing power supplies or motor controls, the 2SJ655 is a solid choice for efficient and reliable operation.

      For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official ON Semiconductor documentation available for the 2SJ655 P-Channel MOSFET.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess