EN
  • EN
  • DE

2SK1421

Part No 2SK1421
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 544328-2SK1421
Ultra Librarian 3D Model Ultra Librarian 2SK1421 CAD Model

Description

The ON Semiconductor 2SK1421 is a high-performance N-Channel MOSFET designed to deliver efficiency and power handling capabilities for a wide range of applications. Known for its reliability and robustness, this semiconductor device is an ideal choice for engineers and designers looking to enhance their systems with superior electronic switching solutions.

Key Features

  • High Drain-Source Voltage (Vdss): The 2SK1421 boasts a high drain-source voltage, making it suitable for applications that require high voltage operations.
  • Low On-Resistance (Rds(on)): With its low on-resistance, this MOSFET ensures minimal power loss and heat generation, enhancing overall system efficiency.
  • High-Speed Switching: The device is optimized for high-speed switching, which is critical for reducing switching losses and improving performance in power conversion systems.
  • Gate Charge (Qg): The MOSFET has a low gate charge, which contributes to its fast switching characteristics and reduces driving power requirements.
  • High Current Capability: It is designed to handle high currents, making it suitable for power-intensive applications.

Applications

The 2SK1421 from ON Semiconductor is versatile and can be used in various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Power Management Solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK1421 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this MOSFET to provide a dependable solution for their electronic designs.

Environmental Compliance

In line with global environmental standards, the 2SK1421 is designed with eco-friendly materials and complies with RoHS directives. This commitment to sustainability makes it a responsible choice for environmentally conscious organizations.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1572 $59.9868
45+ $2.5906 $116.5770
70+ $2.5096 $175.6720
96+ $2.4287 $233.1552
123+ $2.3478 $288.7794
165+ $2.1049 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess