EN
  • EN
  • DE

2SK1445LS-V-1EX

Part No 2SK1445LS-V-1EX
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTER / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number 2SK1445
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 419022-2SK1445LS-V-1EX
Ultra Librarian 3D Model Ultra Librarian 2SK1445LS-V-1EX CAD Model

Description

The 2SK1445LS-V-1EX is a state-of-the-art semiconductor device from ON Semiconductor, a leading manufacturer in the industry known for its high-quality and reliable products. This particular component is a power MOSFET, which stands for Metal-Oxide-Semiconductor Field-Effect Transistor, designed to handle significant power levels and is primarily used in switching and amplification applications.

Key Features

  • High Current Capacity: The 2SK1445LS-V-1EX is capable of supporting high current flows, making it suitable for heavy-duty operations.
  • Low On-Resistance: It has a low on-resistance, which means it can conduct electricity efficiently with minimal power loss, leading to better performance and energy savings.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET can turn on and off rapidly, which is critical for power converters and other applications requiring fast switching times.
  • Enhanced Durability: ON Semiconductor has engineered this product for enhanced durability and long operational life, ensuring reliability in a variety of applications.
  • Robust Thermal Performance: The device exhibits excellent thermal performance, which helps in maintaining stability and functionality even under high-temperature conditions.

Applications

The versatile 2SK1445LS-V-1EX is suitable for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters
  • Automotive applications
  • Switching regulators

Technical Specifications

Here are some of the technical specifications that define the 2SK1445LS-V-1EX:

  • Voltage Rating: Specified by ON Semiconductor for optimal performance.
  • Current Rating: High current rating for demanding applications.
  • Package Type: Designed in a user-friendly package for easy integration into various systems.

For detailed technical specifications, application notes, and safety information, it is recommended to consult the official datasheet provided by ON Semiconductor. The 2SK1445LS-V-1EX represents the company's commitment to offering products that push the boundaries of performance, efficiency, and reliability.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9704 $59.1120
75+ $1.6170 $121.2750
115+ $1.5662 $180.1130
155+ $1.5154 $234.8870
200+ $1.4657 $293.1400
265+ $1.3132 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess