EN
  • EN
  • DE

2SK1645V-03-TR-E

Part No 2SK1645V-03-TR-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description GAAS MESFET 0.1A 6V / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 17457-2SK1645V-03-TR-E
Ultra Librarian 3D Model Ultra Librarian 2SK1645V-03-TR-E CAD Model

Description

ON Semiconductor 2SK1645V-03-TR-E N-Channel MOSFET

The ON Semiconductor 2SK1645V-03-TR-E is a high-performance N-Channel MOSFET designed to offer efficient power management and switching in a variety of electronic applications. This component is part of ON Semiconductor's extensive lineup of field-effect transistors, known for their reliability, efficiency, and thermal performance.

With a drain-to-source voltage (Vdss) of 30V, the 2SK1645V-03-TR-E is suitable for low to medium power applications. Its continuous drain current (Id) is rated at 50A, making it capable of handling significant current loads without performance degradation. The device boasts a low on-state resistance (Rds on) of just 8.5mΩ, which minimizes power losses and ensures efficient operation, particularly in high switching frequency circuits.

The MOSFET comes in a compact surface-mount package, specifically the DPAK (TO-252) variant, which allows for efficient use of PCB space and is easy to integrate into various circuit designs. The 2SK1645V-03-TR-E is also designed to withstand high energy pulses in the avalanche and commutation modes, providing robustness and reliability in harsh operating conditions.

Its fast switching speed is another notable feature, making the 2SK1645V-03-TR-E an excellent choice for power supply circuits, DC-DC converters, and motor control applications. Moreover, the device is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction.

ON Semiconductor's commitment to quality is evident in the 2SK1645V-03-TR-E N-Channel MOSFET, which undergoes rigorous testing to ensure it meets the high standards expected by the industry. This component is ideal for designers looking for a reliable and efficient MOSFET that can deliver superior performance in a wide range of electronic systems.

In summary, the 2SK1645V-03-TR-E from ON Semiconductor is a versatile and robust N-Channel MOSFET that offers a balance of power handling, efficiency, and thermal performance, making it a smart choice for today's energy-conscious electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9938 $59.8760
48+ $2.4567 $117.9216
73+ $2.3793 $173.6889
101+ $2.3031 $232.6131
130+ $2.2268 $289.4840
174+ $1.9958 $347.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
In Stock: 2,655 pieces Factory Stock: 2,655 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess