EN
  • EN
  • DE

2SK1646-5-TL

Part No 2SK1646-5-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159094-2SK1646-5-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1646-5-TL CAD Model

Description

ON Semiconductor 2SK1646-5-TL N-Channel MOSFET

The 2SK1646-5-TL is a high-performance N-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This semiconductor device is designed to handle high-speed switching operations while maintaining low on-state resistance, making it an excellent choice for power management tasks in electronic circuits.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): Up to 60V, providing a broad operating range for various applications.
  • Continuous Drain Current (I<sub>D): The MOSFET can handle a substantial current up to 50A, suitable for high-power applications.
  • Power Dissipation (P<sub>D): Capable of dissipating up to 45W, ensuring stability and longevity under high-load conditions.
  • R<sub>DS(on): Features a low on-state resistance, enhancing overall efficiency by minimizing power loss during operation.
  • Gate Charge (Q<sub>g): Optimized for a low gate charge, which facilitates faster switching speeds and reduces switching losses.
  • Package: Comes in a TO-252 (DPAK) package, known for its compact size and excellent thermal performance.

Applications

The 2SK1646-5-TL MOSFET is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK1646-5-TL MOSFET is built with the latest technology and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. This component is designed for a long operational life and consistent performance, even in demanding conditions.

With its robust design and advanced features, the ON Semiconductor 2SK1646-5-TL N-Channel MOSFET is a solid choice for designers and engineers looking to enhance the power efficiency and reliability of their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess