The ON Semiconductor 2SK1847-TB-E is a high-performance N-channel power MOSFET designed for a wide range of applications requiring efficient power management and high-speed switching. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.
Key Features:
- Low On-Resistance: The 2SK1847-TB-E boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuits.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET enables high-speed operation, which is essential for power supplies, converters, and other high-frequency systems.
- High Avalanche Ruggedness: It is designed to withstand high energy in avalanche and commutation modes, making it suitable for rugged applications.
- Enhanced Thermal Performance: With its excellent thermal characteristics, the 2SK1847-TB-E ensures reliable operation even under high temperature and stress conditions.
Applications:
The versatility of the 2SK1847-TB-E makes it ideal for various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- Power Inverter Systems
- Battery Management Systems
- LED Lighting
Product Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
50A
Power Dissipation (P<sub>D)
45W
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a reliable and efficient power switching solution, the ON Semiconductor 2SK1847-TB-E Power MOSFET is an excellent choice that combines performance with durability. Its advanced technology ensures that it meets the stringent requirements of modern electronic devices.