EN
  • EN
  • DE

2SK2010

Part No 2SK2010
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4A, 250V, 0.7ohm, N-Channel MOSF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 289 pcs
Win Source Part Number 544487-2SK2010
Ultra Librarian 3D Model Ultra Librarian 2SK2010 CAD Model

Description

The 2SK2010 from ON Semiconductor is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching in a wide range of applications. This robust transistor is well-suited for use in power supplies, motor controls, and various other electronic circuits where high-speed switching and power handling are essential.

Key Features

  • High-Speed Switching: The 2SK2010 is optimized for quick switching, reducing transition losses and improving overall efficiency.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)), this MOSFET minimizes power loss and heat generation, making it ideal for high-current applications.
  • High Drain-Source Voltage: It supports a high drain-source voltage (V<sub>DSS), providing a wide safety margin for fluctuating supply voltages and load conditions.
  • Gate Charge: The device features a low gate charge, which results in reduced driving power and further enhances its efficiency in high-frequency operations.

Applications

The versatility of the 2SK2010 N-Channel MOSFET allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor drives and controllers
  • Inverters
  • Power management systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the 2SK2010 MOSFET meets the highest reliability standards. Its robust design allows for stable operation even under harsh conditions, making it a reliable choice for critical applications. The device's high efficiency and thermal performance also contribute to its longevity and consistent performance over time.

Environmental Compliance

Adhering to environmental regulations, the 2SK2010 N-Channel MOSFET from ON Semiconductor is RoHS compliant, ensuring that it meets global standards for environmental safety and sustainability.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9138 $66.9830
75+ $1.5703 $117.7725
115+ $1.5213 $174.9495
160+ $1.4722 $235.5520
205+ $1.4231 $291.7355
275+ $1.2758 $350.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess