EN
  • EN
  • DE

2SK2170

Part No 2SK2170
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 30V 4mA 3-Pin SMCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159354-2SK2170
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2170
Introduction Date December 10, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2170 CAD Model

Description

The ON Semiconductor 2SK2170 is a high-quality N-Channel MOSFET that offers superior switching performance and high reliability. This MOSFET is designed to meet the stringent requirements of modern electronic applications, providing efficient power management and signal processing capabilities.

Key Features:

  • Voltage Rating: The 2SK2170 boasts a drain-source voltage (V<sub>DS) of 60V, making it suitable for a wide range of applications that require moderate voltage operations.
  • Current Capacity: With a continuous drain current (I<sub>D) of up to 50A, this MOSFET can handle significant current loads, ensuring reliable performance in high-power circuits.
  • Low On-Resistance: Featuring a low on-state resistance (R<sub>DS(on)), the 2SK2170 minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: The device is optimized for fast switching, reducing transition losses and enhancing overall performance, especially in switching power supply applications.
  • Gate Charge: It has a low total gate charge (Q<sub>G), which reduces the energy required to turn the MOSFET on and off, further enhancing its efficiency.

Applications:

The 2SK2170 is ideal for a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SK2170 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing a sophisticated power supply or looking to improve the efficiency of an existing system, the ON Semiconductor 2SK2170 N-Channel MOSFET is an excellent choice that combines performance, reliability, and efficiency.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9508 $58.5240
75+ $1.6008 $120.0600
115+ $1.5500 $178.2500
155+ $1.5003 $232.5465
200+ $1.4507 $290.1400
270+ $1.3005 $351.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess