EN
  • EN
  • DE

2SK2433-TL-E

Part No 2SK2433-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159470-2SK2433-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2433-TL-E CAD Model

Description

ON Semiconductor 2SK2433-TL-E N-Channel MOSFET

The 2SK2433-TL-E is a high-quality N-Channel MOSFET developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to deliver efficient power management and switching with high-speed performance. It is an ideal choice for various electronic applications, including power supplies, DC-DC converters, motor drives, and other high-efficiency power management systems.

This device is built using advanced MOSFET technology that ensures low on-resistance and a high switching speed. The 2SK2433-TL-E is characterized by its low gate charge and low drain-source on-resistance, which contribute to its high efficiency and reduced power losses during operation. It operates in enhancement mode and requires a positive gate voltage to turn on.

Key Features:

  • Drain-Source Voltage (V<sub>DS): The 2SK2433-TL-E can handle a maximum drain-source voltage of up to 60V, making it suitable for a wide range of applications.
  • Continuous Drain Current (I<sub>D): It supports a continuous drain current of up to 50A, providing robust performance for high current applications.
  • Low R<sub>DS(on): With a low on-resistance, this MOSFET ensures minimal voltage drop across the device and helps in reducing power losses.
  • High-Speed Switching: Designed for fast switching applications, it minimizes the transition losses and improves overall efficiency.
  • Package: The device comes in a RoHS-compliant TO-252 (DPAK) package, offering a compact footprint and easy integration into various circuit designs.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Management Circuits
  • Automotive Applications

The 2SK2433-TL-E MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient, high-performance components for the electronics industry. Its robust design and reliable performance make it a preferred choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess