EN
  • EN
  • DE

2SK303-3-TB-E

Part No 2SK303-3-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH J-FET / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855406-2SK303-3-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SK303-3-TB-E CAD Model

Description

The 2SK303-3-TB-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider known for its high-quality and reliable semiconductor products. This particular product is a JFET (Junction Field-Effect Transistor) that offers excellent performance for a variety of applications.

Key Features

  • Device Type: N-Channel JFET, which provides a high input impedance and is commonly used for amplifiers and switching applications.
  • Voltage Rating: It operates efficiently at a low voltage, making it suitable for battery-powered devices and portable applications.
  • Low Noise: The 2SK303-3-TB-E is designed to have low noise characteristics, which is ideal for audio applications and sensitive signal processing.
  • High Gain: It offers high transconductance, which translates to a higher gain in amplifier circuits, providing better signal amplification.
  • Package: The product comes in a TO-92 package, which is a commonly used through-hole mounting package. This makes it easy to handle and integrate into various circuit designs.

Applications

The 2SK303-3-TB-E is versatile and can be used in a wide range of applications. Some of these include:

  • Audio Amplifiers: Its low noise characteristic makes it ideal for high-fidelity audio equipment.
  • Signal Processing: Suitable for processing small signals due to its high input impedance and low noise.
  • Switching Circuits: The N-Channel JFET can be used as an electronic switch in various applications.
  • Analog Circuits: It can be incorporated into analog designs where high gain is required.

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The 2SK303-3-TB-E is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations.

Environmental Compliance

This product is RoHS compliant, indicating that it is free from hazardous substances, making it suitable for use in environmentally sensitive applications and aligning with global environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess