EN
  • EN
  • DE

2SK315F-SPA-AC

Part No 2SK315F-SPA-AC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH J-FET / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855412-2SK315F-SPA-AC
Ultra Librarian 3D Model Ultra Librarian 2SK315F-SPA-AC CAD Model

Description

Product Overview: 2SK315F-SPA-AC

The 2SK315F-SPA-AC is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-performance component is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching functionalities in a compact package.

Key Features

  • High Drain-Source Voltage (V<sub>DS): This MOSFET can handle significant voltage levels, making it suitable for a wide range of applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance ensures minimal power loss during operation, enhancing the overall efficiency of the device.
  • Fast Switching Speed: The 2SK315F-SPA-AC is designed for rapid switching, which is crucial for high-frequency applications and reduces switching losses.
  • High Current Capacity: It can support high current throughput, which is essential for power-intensive applications.
  • Enhanced Thermal Performance: The MOSFET comes with excellent thermal characteristics, ensuring reliable performance even under high temperature conditions.

Applications

The versatility of the 2SK315F-SPA-AC makes it an ideal choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters
  • Switching regulators
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK315F-SPA-AC is built to stringent quality standards, ensuring reliability and performance consistency. It is designed to withstand harsh environments and is compliant with industry-standard certifications.

Environmental Considerations

With an emphasis on sustainability, the 2SK315F-SPA-AC adheres to environmental regulations. It is RoHS compliant, meaning it is free from hazardous substances, aligning with global efforts to reduce the environmental impact of electronic components.

Whether you are designing power management systems or looking to improve the efficiency of existing electronic devices, the 2SK315F-SPA-AC from ON Semiconductor is a robust and reliable choice that offers superior performance in a wide array of applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess